EN
  • EN
  • DE

CY37256P160-83UMB

Part No CY37256P160-83UMB
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description CY37256P160-83UMB Cy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054136-CY37256P160-83UMB
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY37256P160-83UMB CAD Model

Description

The CY37256P160-83UMB is a Programmable System on Chip (PSoC) device from Cypress Semiconductor. These devices integrate configurable analog and digital blocks with a microcontroller core, offering flexibility and integration for embedded system designs.

Applications

  • Industrial Automation
  • Consumer Electronics
  • Medical Devices
  • Automotive Systems
  • Control Systems

Features

  • Programmable Analog and Digital Blocks: Allows for customization of peripheral functions.
  • Microcontroller Core: Integrates a microcontroller for program execution.
  • Memory: Includes on-chip memory for program and data storage.
  • Operating Voltage: Typically 3.3V or 5V (Consult datasheet for exact voltage).
  • I/O Pins: Provides general-purpose input/output pins for interfacing with external devices.
  • Timers and Counters: Includes timers and counters for timing and control applications.
  • Communication Interfaces: Supports various communication interfaces such as UART, SPI, and I2C.

Benefits

  • Flexibility: Programmable blocks allow for customization to meet specific application requirements.
  • Integration: Combines analog and digital functions with a microcontroller on a single chip.
  • Reduced BOM Cost: Integrates multiple components into a single device.
  • Faster Time to Market: Simplifies design and development with configurable peripherals.

Additional Details

The CY37256P160-83UMB PSoC requires programming using the Cypress PSoC Designer or PSoC Creator integrated development environment (IDE). The IDE provides tools for configuring the analog and digital blocks, writing firmware, and debugging the application. Consult the Cypress Semiconductor datasheet for the CY37256P160-83UMB for detailed specifications, including pin configurations, timing parameters, and recommended operating conditions. This ensures proper device operation and optimal performance in the intended application. Because this is a highly configurable part, refer to the manufacturer's documentation for specifics on memory size, clock speed, available peripherals, and the supported temperature range.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0104
Holystone
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess