The CY37192P160-83AXI is a Complex Programmable Logic Device (CPLD) from Cypress Semiconductor's Programmable Logic Device (PLD) family. This CPLD offers a flexible and efficient solution for implementing custom logic functions in a wide variety of digital systems. It is designed for high-performance and low-power applications, providing a balance of speed, density, and flexibility.
Applications:
- Address Decoding
- Glue Logic
- State Machine Implementation
- Peripheral Control
- Data Path Control
Features:
- 192 Macrocells
- 160 I/O Pins
- High-Speed Performance
- In-System Programmability (ISP)
- Low Power Consumption
Benefits:
- Flexibility in implementing complex logic functions.
- Fast prototyping and design iterations.
- Reduced component count and board space.
- Easy integration with other digital components.
- Cost-effective solution for custom logic implementation.
Technical Specifications:
- Number of Macrocells: 192
- Number of I/O Pins: 160
- Maximum Operating Frequency: 83 MHz
- Supply Voltage: 3.3V
- Operating Temperature: -40°C to +85°C
- Package: 160-pin PQFP
- ISP: In-System Programmable
- Propagation Delay: 7.5 ns
The CY37192P160-83AXI CPLD provides a versatile platform for implementing custom logic designs with its high density, speed, and in-system programmability. This device is suitable for a wide range of applications requiring complex logic functions and high-performance capabilities.