EN
  • EN
  • DE

CY2DP818ZC

Part No CY2DP818ZC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description IC 1:8 Clock Fanout buffer Low-voltage operation 3.3V TSSOP-38
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465360-CY2DP818ZC
Manufacturer Cypress Semiconductor Corp
Package Tube;Tube
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 1
Ratio - Input 1:8
Differential - Input Yes/Yes
Input LVDS, LVPECL, LVTTL
Output LVPECL
Frequency - Max 350MHz
Voltage - Supply 3.135V ~ 3.465V
Operating Temperature 0°C ~ 70°C
Mounting Type Surface Mount
Grade -
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Ultra Librarian 3D Model Ultra Librarian CY2DP818ZC CAD Model

Description

The CY2DP818ZC by Cypress is an integrated circuit designed to address the need for distributing a single clock input into multiple outputs with minimal skew and jitter. This 1:8 Clock Fanout Buffer operates at a low voltage of 3.3V, making it suitable for contemporary low-power digital systems. Encapsulated in a TSSOP-38 package, it ensures a compact footprint while offering ample functionality for complex timing solutions. The IC's design focuses on maximizing signal integrity, offering a reliable and stable clock distribution mechanism for applications ranging from networking equipment to digital multimedia devices. Featuring advanced clock buffering technology, the CY2DP818ZC meets the stringent requirements of modern electronic designs, ensuring precise timing and synchronization across multiple components.

You May Also Be Interested in

Microchip Technology
8bit MicroController
Lowest to $12.3753
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $62.0189
STMicroelectronics
MCU U575 Arm Cortex-M33 2MB UFBGA-169
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.6113
Microchip Technology
IC 16bit Single Chip Ethernet Controller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess