The CY28RS480ZXC-1 is a clock generator and buffer from Cypress Semiconductor Corp. It is now designated as END-OF-LIFE. This device was designed to provide precise and stable clock signals for various digital systems. It integrates multiple clock outputs and supports different frequency configurations, making it suitable for applications that require flexible clocking solutions. The device ensures high-performance and low-jitter clock distribution.
Applications
- Motherboards
- Graphics cards
- Networking equipment
- Embedded systems
- Consumer electronics
- Industrial control systems
- High-speed data communication
Features
- Multiple clock outputs: Supports simultaneous generation of multiple clock signals.
- Programmable frequencies: Allows flexible configuration of output frequencies.
- Low jitter: Ensures high-quality clock signals for reliable system operation.
- Integrated loop filter: Reduces external component count and simplifies design.
- Power management features: Includes power-down modes to minimize power consumption.
- Advanced clock management: Supports clock multiplication, division, and skew control.
Benefits
- Improved system performance: Precise clock signals enable optimal performance of digital systems.
- Reduced design complexity: Integrated features simplify the design process and reduce component count.
- Lower power consumption: Power management features minimize energy usage.
- Enhanced reliability: High-quality clock signals contribute to stable and reliable system operation.
- Flexible clocking solutions: Programmable frequencies allow adaptation to various application requirements.
- Cost-effective: Integrated features reduce the need for external components.
Additional Details
The CY28RS480ZXC-1 operates within a specific voltage range and supports various clock input formats. It is typically packaged in a surface-mount package for easy integration into printed circuit boards. The device's datasheet provides detailed information about its electrical characteristics, timing specifications, and application guidelines. While this part is now END-OF-LIFE, understanding its capabilities can be useful for maintaining legacy systems or designing replacements using more current Cypress clock generator products.
Cypress Semiconductor Corp. is a leading provider of high-performance mixed-signal programmable solutions. Although this particular product is no longer actively manufactured, Cypress continues to offer a wide range of clock generators and buffers designed to meet the evolving needs of modern digital systems.