EN
  • EN
  • DE

CY28RS480OXC

Part No CY28RS480OXC
Manufacturer Cypress Semiconductor Corp
Catalog Clock/Timing - Application Specific
Description IC CLK GEN CPU 200MHZ 2CIRC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AMD CPU Fanout Buffer (Distribution), Spread Spectrum Clock Generator IC 200MHz 2 Output 56-SSOP
Manufacturer Cypress Semiconductor Corp
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 56-BSSOP (0.295", 7.50mm Width)
Case / Package 56-SSOP
Family Name CY28RS480
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 26
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916292-CY28RS480OXC
Ultra Librarian 3D Model Ultra Librarian CY28RS480OXC CAD Model

Description

The CY28RS480OXC is a clock generator from Cypress Semiconductor Corp, specifically designed for Realtek chipsets. This device provides the necessary clock signals for various functions within systems utilizing Realtek components, particularly in computing and multimedia applications. Its primary function is to generate and distribute synchronized clock signals with minimal jitter and phase noise.

Applications:

  • Motherboards: Used in desktop and laptop motherboards employing Realtek chipsets to provide clock signals for the CPU, memory, and peripherals.
  • Graphics Cards: Employed in graphics cards utilizing Realtek components to synchronize the operation of the GPU and memory.
  • Audio Devices: Used in sound cards and audio interfaces with Realtek audio codecs to generate clock signals for audio processing.
  • Networking Devices: Utilized in network interface cards (NICs) with Realtek controllers to synchronize data transmission and reception.

Features:

  • Realtek Chipset Compatibility: Designed and optimized for use with Realtek chipsets.
  • Multiple Clock Outputs: Provides multiple clock outputs with different frequencies to drive various components.
  • Low Jitter: Generates clock signals with low jitter, ensuring signal integrity.
  • Programmable Frequencies: Allows for programming of output frequencies to meet specific system requirements.
  • Power Management Features: Includes power-down modes and clock gating to reduce power consumption.

Benefits:

  • Optimized Performance: Ensures optimal performance of systems utilizing Realtek chipsets.
  • Reliable Clock Signals: Provides stable and reliable clock signals with minimal jitter and phase noise.
  • Flexibility: Programmable frequencies allow for customization to meet specific system requirements.
  • Reduced Power Consumption: Power management features help reduce overall system power consumption.

Additional Details:

The CY28RS480OXC typically operates on a 3.3V power supply and is available in a TSSOP or similar surface-mount package. The specific output frequencies, voltage levels, and pin configuration can be found in the product datasheet provided by Cypress Semiconductor Corp. It's crucial to consult the datasheet for detailed electrical characteristics, timing specifications, and application guidelines. The device often includes features like spread spectrum clocking (SSC) to reduce electromagnetic interference (EMI). Careful PCB layout is essential to minimize signal reflections and ensure optimal performance, particularly with high-frequency clock signals. External components, such as crystal oscillators and load capacitors, are often required for proper operation.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16TSSOP / Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 16-TSSOP
Lowest to $2.9198
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5909 $59.0900
240+ $0.4849 $116.3760
370+ $0.4698 $173.8260
510+ $0.4546 $231.8460
660+ $0.4395 $290.0700
880+ $0.3940 $346.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess