EN
  • EN
  • DE

CY27C512-200WMB

Part No CY27C512-200WMB
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Description 64K X 8 UVPROM 200 ns CDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222696-CY27C512-200WMB
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY27C512-200WMB CAD Model

Description

The CY27C512-200WMB is a high-speed CMOS Erasable Programmable Read-Only Memory (EPROM) from Cypress Semiconductor. This memory device is designed for applications requiring non-volatile storage of data or program code. It offers a combination of fast access times and low power consumption, making it suitable for a wide range of embedded systems and other applications where data retention is crucial even when power is off.

Applications:

  • Embedded systems
  • Microcontroller programs storage
  • Industrial control equipment
  • Telecommunications devices
  • Data logging applications

Features:

  • 512K (64K x 8) memory organization
  • High-speed access time (200 ns)
  • Low power CMOS technology
  • TTL compatible inputs and outputs
  • Programmable
  • UV erasable

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity in various applications.
  • Fast Access Time: 200 ns access time allows for quick retrieval of stored data, enhancing system performance.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Easy Programmability: Can be easily programmed using standard EPROM programmers, simplifying the development process.
  • Flexibility: Suitable for a wide range of applications due to its versatile features and reliable performance.

Technical Specifications:

The CY27C512-200WMB has a memory capacity of 512 kilobits, organized as 64K x 8 bits. It operates on a single 5V power supply. The access time is 200 nanoseconds, ensuring fast data retrieval. The device is manufactured using CMOS technology, providing low power consumption. It has TTL compatible inputs and outputs for easy interfacing with other digital devices. The EPROM is erasable using ultraviolet (UV) light. Detailed specifications, including power consumption, operating temperature range, and programming characteristics, can be found in the Cypress Semiconductor datasheet for the CY27C512-200WMB.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
UTC
Lowest to $0.3269
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
TE Connectivity
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess