EN
  • EN
  • DE

CY27C256A-45WMB

Part No CY27C256A-45WMB
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Description 32K X 8 UVPROM 45 ns CDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1223120-CY27C256A-45WMB
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY27C256A-45WMB CAD Model

Description

The CY27C256A-45WMB is a high-performance 256K CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Cypress Semiconductor. This memory chip is designed for applications requiring non-volatile storage of data or code, where the stored information needs to be retained even when power is removed. It provides a reliable and efficient solution for storing firmware, lookup tables, and other critical data in embedded systems.

Applications:

  • Embedded systems firmware storage.
  • Lookup tables in industrial control.
  • Boot code storage in computing devices.
  • Program storage in microcontroller-based systems.
  • Data logging in instrumentation.

Features:

  • 256 Kbit (32K x 8) memory organization: Offers sufficient storage for many embedded applications.
  • Fast access time (45 ns): Enables quick retrieval of stored data, crucial for real-time performance.
  • Low power consumption: Reduces overall system power requirements, extending battery life in portable devices.
  • CMOS technology: Provides high noise immunity and reliable operation over a wide voltage range.
  • EPROM technology: Allows for reprogramming via ultraviolet light erasure.

Benefits:

  • Non-volatile data storage: Ensures data retention even when power is lost.
  • High-speed access: Enables quick data retrieval for improved system performance.
  • Low power operation: Minimizes power consumption in embedded systems.
  • Reprogrammability: Allows for firmware updates and modifications.
  • Reliable operation: Provides stable performance in harsh environments.

Additional Details:

The CY27C256A-45WMB is typically packaged in a standard DIP (Dual In-line Package) format, facilitating easy integration into existing systems. It requires a programming voltage for writing data, which is applied via dedicated programming pins. The device is erased by exposing it to ultraviolet light through a transparent window on the package. Detailed specifications on voltage levels, timing characteristics, and programming procedures can be found in the Cypress Semiconductor datasheet.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Chilisin
Lowest to $0.0019
AVX Corp/Kyocera Corp
Lowest to $0.9794
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess