EN
  • EN
  • DE

CY27C256-120WC

Part No CY27C256-120WC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 32K x 8-Bit CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164134-CY27C256-120WC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY27C256-120WC CAD Model

Description

The CY27C256-120WC is a high-performance CMOS Erasable Programmable Read-Only Memory (EPROM) manufactured by Cypress Semiconductor Corp. This EPROM offers a fast access time and low power consumption, making it suitable for a wide range of applications. As indicated by the END-OF-LIFE Category, this part is no longer in production.

Applications

  • Firmware storage
  • Program memory for embedded systems
  • Code storage for microcontrollers
  • Data storage for non-volatile applications
  • Look-up tables

Features

  • 256K (32K x 8) memory organization
  • Fast access time (120 ns)
  • Low power consumption
  • CMOS technology
  • UV erasable
  • JEDEC standard pinout

Benefits

  • Fast data retrieval for high-performance applications
  • Low power consumption for battery-powered devices
  • Easy to program and erase using standard EPROM programmers
  • Industry-standard pinout simplifies design and integration
  • Non-volatile memory ensures data retention even when power is off

Additional Details

The CY27C256-120WC EPROM is typically packaged in a ceramic windowed DIP package, which allows for UV erasure and reprogramming. The 120 ns access time ensures fast data retrieval, making it suitable for applications requiring quick response times. The CMOS technology provides low power consumption, which is essential for battery-powered devices. The EPROM can be programmed and erased using standard EPROM programmers. Its JEDEC standard pinout simplifies design and integration into existing systems. Due to its end-of-life status, consider alternative non-volatile memory solutions, such as Flash memory, for new designs.

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess