EN
  • EN
  • DE

CY24420FZXC

Part No CY24420FZXC
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1156031-CY24420FZXC
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY24420FZXC CAD Model

Description

The CY24420FZXC is a programmable clock generator from Cypress Semiconductor Corp. It's designed to provide precise and configurable clock signals for a variety of applications. This clock generator allows for flexible frequency generation and distribution, making it suitable for systems requiring multiple clock frequencies or adjustable clock settings.

Applications

  • Networking equipment (routers, switches)
  • Industrial control systems
  • Consumer electronics (set-top boxes, gaming consoles)
  • Data storage systems (hard drives, SSDs)
  • Embedded systems

Features

  • Programmable output frequencies: Allows for generating a wide range of clock frequencies.
  • Multiple output clocks: Supports generating multiple independent clock signals.
  • Low jitter: Ensures high-quality clock signals for reliable system operation.
  • I2C interface: Enables easy programming and configuration.
  • Small package size: Suitable for space-constrained applications.
  • Operating voltage: Operates at a standard voltage range.

Benefits

  • Flexible clock generation: Provides a customizable clocking solution for various system requirements.
  • Reduced component count: Integrates multiple clock functions into a single chip.
  • Improved system performance: Low jitter clock signals enhance system stability and performance.
  • Simplified design: Easy programming and configuration through I2C interface.
  • Cost-effective solution: Reduces overall system cost compared to discrete clock components.

Additional Details

The CY24420FZXC offers precise control over clock frequencies. The specific frequency range and number of outputs depend on the device configuration and programming. The I2C interface allows for dynamic adjustment of clock parameters, enabling adaptive clocking schemes. The device's low jitter performance is crucial for maintaining signal integrity in high-speed digital systems. The small package size is beneficial for minimizing board space requirements. The Cypress clock generator helps optimize system performance while reducing component count and design complexity. Its programmability makes it adaptable to various application needs.

You May Also Be Interested in

Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Broadcom Limited
Contact for details
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess