EN
  • EN
  • DE

CY22392ZXC-396T

Part No CY22392ZXC-396T
Manufacturer Cypress Semiconductor Corp
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features IC 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Cypress Semiconductor Corp
Package Reel - TR
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name CY22392
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916252-CY22392ZXC-396T
Ultra Librarian 3D Model Ultra Librarian CY22392ZXC-396T CAD Model

Description

The CY22392ZXC-396T is a Programmable Clock Generator from Cypress Semiconductor, designed to provide precise and flexible clock signals for various applications. It falls under the category of Clock Generators, PLLs, and Frequency Synthesizers. It offers a high level of programmability and integration, allowing designers to generate multiple clock frequencies from a single device.

Applications

  • Consumer electronics (e.g., set-top boxes, media players)
  • Networking equipment (e.g., routers, switches)
  • Industrial control systems
  • Computing platforms (e.g., motherboards, graphic cards)
  • Embedded systems requiring precise timing

Features

  • Programmable outputs: Generates multiple independent clock frequencies.
  • Low jitter: Ensures stable and clean clock signals.
  • Wide frequency range: Supports a variety of frequencies to meet different application needs.
  • Integrated PLL: Provides flexible frequency synthesis.
  • I2C interface: Enables easy configuration and control.
  • Spread spectrum clocking (SSC): Reduces electromagnetic interference (EMI).

Benefits

  • Reduced BOM cost: Integrates multiple clock functions into a single chip.
  • Improved system performance: Low jitter ensures reliable data transmission and processing.
  • Design flexibility: Programmable outputs allow for customization to specific application requirements.
  • Simplified board layout: Reduces the number of components and traces.
  • Lower EMI: Spread spectrum clocking minimizes interference with other devices.
  • Faster time-to-market: Easy configuration and control through I2C interface.

Specifications

The CY22392ZXC-396T typically operates from a 3.3V power supply. It supports a wide range of output frequencies, often from MHz range up to hundreds of MHz depending on the specific configuration. Jitter performance is a key specification, often specified in picoseconds (ps). The device is available in various package options like TSSOP. The operating temperature range typically spans from industrial grade (-40°C to +85°C).

This programmable clock generator provides an efficient and cost-effective solution for generating multiple clock frequencies in a wide array of electronic systems. Its programmability and low jitter characteristics make it ideal for applications requiring high precision and reliability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0506 $68.2024
9+ $13.9903 $125.9127
13+ $13.5532 $176.1916
18+ $13.1159 $236.0862
23+ $12.6787 $291.6101
31+ $11.3670 $352.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,792 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess