EN
  • EN
  • DE

CY2211QC-2

Part No CY2211QC-2
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Description Pll Based Clock Driver 1 True Output(s) 1 Inverted Output(s) PDSO24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1220657-CY2211QC-2
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY2211QC-2 CAD Model

Description

The CY2211QC-2 is a programmable clock generator from Cypress Semiconductor, designed for various timing applications. This chip offers a flexible solution for generating multiple clock frequencies from a single crystal or reference input, reducing the need for multiple oscillators and simplifying system design. It is often used in applications requiring precise and configurable clock signals.

Applications:

  • Networking equipment
  • Consumer electronics
  • Industrial control systems
  • PC peripherals
  • Embedded systems

Features:

  • Programmable output frequencies
  • Low jitter performance
  • Single crystal or reference input
  • Multiple output clocks
  • I2C or SPI programming interface
  • Integrated loop filter components
  • 3.3V operating voltage

Benefits:

  • Flexibility: The programmable nature allows for easy customization of output frequencies to suit specific application needs.
  • Reduced BOM cost: By generating multiple clocks from a single source, the need for multiple oscillators is eliminated, reducing overall system cost.
  • Improved system performance: Low jitter performance ensures stable and accurate clock signals, leading to improved system reliability and performance.
  • Simplified design: Integrated loop filter components simplify the design process and reduce the need for external components.
  • Easy programming: The I2C or SPI interface allows for easy configuration and programming of the clock generator.

Technical Specifications:

The CY2211QC-2 typically supports a crystal input frequency ranging from 3 MHz to 27 MHz. The output frequencies can be programmed to a wide range, depending on the specific configuration. The device operates on a 3.3V power supply and is available in various package options. The jitter performance is typically in the picosecond range, ensuring high-quality clock signals. The programming interface supports both I2C and SPI protocols, providing flexibility in system integration. Detailed specifications can be found in the Cypress Semiconductor datasheet for the CY2211QC-2.

You May Also Be Interested in

Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Asahi Kasei Microsystems
Lowest to $1.0429
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess