The CY2081SXL500T is a programmable clock generator from Cypress Semiconductor. It is designed to provide precise and flexible clock signals for a variety of electronic systems. This clock generator is highly configurable, allowing designers to tailor the output frequencies and signal characteristics to meet specific application requirements.
Applications:
- Networking equipment
- Consumer electronics
- Industrial control systems
- Embedded systems
Features:
- Programmable clock outputs
- Low jitter performance
- Flexible frequency synthesis
- I2C interface for configuration
Benefits:
- Provides highly accurate clock signals
- Reduces system noise and improves signal integrity
- Enables customization of clock frequencies
- Simplifies system design with easy configuration
Technical Specifications:
- Output Frequency Range: Varies depending on configuration
- Supply Voltage: 3.3V
- Operating Temperature Range: -40°C to +85°C
- Package: TSSOP
- Configuration Interface: I2C
The CY2081SXL500T is a versatile clock generator suitable for applications demanding precise timing and flexible configuration. Its low jitter and programmable features make it a valuable component in modern electronic designs.