EN
  • EN
  • DE

CY14B101LA-SP25XIT

Part No CY14B101LA-SP25XIT
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description 1 Mbit (128K x 8/64K x 16) nvSRAM | IC NVSRAM 1M PARALLEL 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Reel
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 25ns
Access Time 25ns
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 723107-CY14B101LA-SP25XIT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY14B101LA-SP25XIT CAD Model

Description

The Cypress Semiconductor Corp CY14B101LA-SP25XIT is an electronic component from Cypress Semiconductor Corp.

  • Technology: NVSRAM (Non-Volatile SRAM)
  • Memory Size: 1Mb (128K x 8)
  • Access Time: 25ns
  • Packaging: 48-BSSOP
  • Mounting: SMD
  • Supply Voltage: 2.7V ~ 3.6V
  • Write Cycle Time: 25ns
  • Memory Interface: Parallel
  • Memory Format: NVSRAM
  • Manufacturer Homepage: www.cypress.com

You May Also Be Interested in

Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
Cypress Semiconductor Corp
IC SRAM 144MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $115.0876
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I
Lowest to $29.3774
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 132PQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1420 $62.2840
4+ $25.5525 $102.2100
7+ $24.7539 $173.2773
9+ $23.9554 $215.5986
11+ $23.1569 $254.7259
15+ $20.7614 $311.4210
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess