EN
  • EN
  • DE

CY14B101LA-BA25XI

Part No CY14B101LA-BA25XI
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC NVSRAM 1MBIT PARALLEL 48FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 48-FBGA (6x10)
Manufacturer Cypress Semiconductor Corp
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TFBGA
Case / Package 48-FBGA (6x10)
Family Name CY14B101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 299
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867503-CY14B101LA-BA25XI
Ultra Librarian 3D Model Ultra Librarian CY14B101LA-BA25XI CAD Model

Description

The CY14B101LA-BA25XI is a non-volatile SRAM memory IC manufactured by Cypress Semiconductor Corp.

  • Memory Size: 1Mb (128K x 8) Parallel
  • Package / Case: 48-FBGA (6x10)
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Mounting Type: Surface Mount
  • Category: Integrated Circuits (ICs)
  • Popularity: Medium
  • Quantity per Package: 299
  • MSL Level: 3 (168 Hours)
  • Estimated Production Lead Time: 39 weeks
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.32.0041

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 132PQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $80.3487
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Maxim Integrated
IC NVSRAM 4MBIT PAR 34PWRCAP
Need more? Email Us
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess