EN
  • EN
  • DE

CY10E301-4YC

Part No CY10E301-4YC
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Description OT PLD 4 ns CQCC28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1204787-CY10E301-4YC
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY10E301-4YC CAD Model

Description

The CY10E301-4YC is a high-speed, low-skew clock buffer manufactured by Cypress Semiconductor. It belongs to the ECLinPS™ family of devices, known for their exceptional speed and minimal signal degradation. This particular device is designed to distribute clock signals with minimal skew, ensuring precise timing in high-performance digital systems. It is frequently used in applications where timing accuracy is critical, such as high-speed data communication, networking, and computing.

Applications

  • High-Speed Data Communication Systems
  • Networking Equipment
  • High-Performance Computing
  • Clock Distribution Networks
  • ATE (Automatic Test Equipment)

Features

  • Low Skew: Minimizes timing differences between clock outputs for accurate synchronization.
  • High-Speed Operation: Supports high-frequency clock signals.
  • ECLinPS™ Logic: Provides differential inputs and outputs for noise immunity and signal integrity.
  • Wide Operating Voltage Range: Offers flexibility in system power supply design.
  • Small Package: Reduces board space requirements.

Benefits

  • Improved System Timing: Low skew ensures precise synchronization of digital signals.
  • Enhanced Signal Integrity: Differential signaling reduces noise and distortion.
  • Increased System Performance: High-speed operation enables faster data processing.
  • Simplified Clock Distribution: Reduces the complexity of clock network design.
  • Reduced Board Space: Small package footprint minimizes component density.

Additional Details

The CY10E301-4YC typically operates from a 3.3V or 5V power supply, depending on the specific application requirements. The device features differential ECL (Emitter-Coupled Logic) inputs and outputs, which provide excellent noise immunity and signal integrity. Its low skew performance is achieved through careful design and manufacturing processes. The CY10E301 is a versatile clock buffer suitable for a variety of high-performance digital systems. The ECLinPS™ family is a popular choice for applications demanding high speed and precision.

You May Also Be Interested in

Broadcom Limited
Contact for details
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
TE Connectivity
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Asahi Kasei Microsystems
Lowest to $1.0429
AVX Corporation
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess