EN
  • EN
  • DE

BCM43217TKMLG P11

Part No BCM43217TKMLG P11
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 717850-BCM43217TKMLG P11
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM43217TKMLG P11 CAD Model

Description

The BCM43217TKMLG P11 is a wireless connectivity solution offered by Cypress Semiconductor. It integrates Wi-Fi and Bluetooth functionalities into a single chip, making it suitable for a wide range of applications, from mobile devices to IoT solutions. It provides reliable wireless communication with low power consumption.

Applications

  • Mobile Phones
  • Tablets
  • Laptop Computers
  • Internet of Things (IoT) Devices
  • Wearable Technology

Features

  • Wi-Fi Connectivity: Supports IEEE 802.11 a/b/g/n standards for wireless internet access.
  • Bluetooth Support: Includes Bluetooth 2.1 + EDR (Enhanced Data Rate) for short-range wireless communication.
  • Low Power Consumption: Designed for battery-powered devices to maximize battery life.
  • Compact Form Factor: Allows for easy integration into small and portable devices.
  • Security Features: Implements WEP, WPA, and WPA2 protocols to secure wireless connections.

Benefits

  • Seamless Wireless Communication: Provides reliable Wi-Fi and Bluetooth connections for various applications.
  • Extended Battery Life: Low power consumption optimizes battery performance for portable devices.
  • Easy Integration: Compact size and comprehensive features facilitate integration into existing designs.
  • Secure Connectivity: Protects wireless communication with robust encryption protocols.
  • High Performance: Enables fast and efficient data transfer for enhanced user experience.

Additional Details

The BCM43217TKMLG P11 operates in the 2.4 GHz and 5 GHz frequency bands, ensuring compatibility with a wide range of wireless networks. It communicates with the host processor via a standard interface, allowing for easy control and data exchange. The chip's low power consumption makes it ideal for applications where energy efficiency is critical. Its small size enables integration into devices with limited space. The device's security features protect sensitive data from unauthorized access, ensuring secure wireless communication.

The BCM43217TKMLG P11 is a versatile component used in many mobile and IoT devices, enabling seamless wireless connectivity. Its performance and features make it a popular choice for manufacturers looking to develop competitive and reliable wireless products. The integration provided by the BCM43217TKMLG P11 contributes to the development of smaller, more efficient, and cost-effective consumer electronics.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3738 $60.7284
37+ $3.1555 $116.7535
57+ $3.0469 $173.6733
82+ $2.8298 $232.0436
107+ $2.7200 $291.0400
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess