EN
  • EN
  • DE

BCM20793MKML4G P25

Part No BCM20793MKML4G P25
Manufacturer Cypress Semiconductor Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1418+
Reference case QFN
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 752247-BCM20793MKML4G P25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM20793MKML4G P25 CAD Model

Description

The BCM20793MKML4G P25 is a Near Field Communication (NFC) controller from Cypress Semiconductor Corp (formerly Broadcom). This device is designed to enable secure and contactless communication between devices. It supports various NFC standards and protocols, making it suitable for a wide range of applications, including mobile payments, access control, and data exchange.

Applications:

  • Mobile Payments: Enables contactless payments using mobile devices with NFC capability.
  • Access Control: Provides secure access to buildings, devices, and systems using NFC-enabled cards or tags.
  • Data Exchange: Facilitates data transfer between NFC-enabled devices.
  • Bluetooth Pairing: Simplifies Bluetooth pairing by tapping two NFC-enabled devices together.
  • Smart Posters: Allows users to retrieve information from smart posters by tapping them with an NFC-enabled device.

Features:

  • NFC Controller: Complies with NFC standards and protocols.
  • ISO/IEC 14443 Type A and B Support: Supports ISO/IEC 14443 Type A and B contactless smart card standards.
  • ISO/IEC 15693 Support: Supports ISO/IEC 15693 proximity card standard.
  • NFC Forum Tag Support: Supports NFC Forum tag types 1-4.
  • Host Interface: Provides a host interface (e.g., SPI, I2C) for communication with a microcontroller or application processor.
  • Secure Element Interface: Supports connectivity to a secure element for secure transactions.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered devices.

Benefits:

  • Enables Contactless Communication: Allows for secure and convenient contactless communication between devices.
  • Simplifies Mobile Payments: Facilitates mobile payments by enabling NFC functionality in mobile devices.
  • Enhances Security: Provides secure access control using NFC-enabled cards or tags.
  • Improves User Experience: Simplifies Bluetooth pairing and data exchange with NFC.
  • Reduces Power Consumption: Low power consumption extends battery life in portable devices.

Additional Details:

The BCM20793MKML4G P25 typically operates from a 3.3V or 1.8V power supply. The specific host interface and security features may vary depending on the configuration. Refer to the device datasheet for detailed specifications, application notes, and programming information. It also incorporates an antenna matching network to optimize RF performance. The 'P25' likely refers to a specific production batch or revision number.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6505 $57.7675
90+ $1.3548 $121.9320
135+ $1.3121 $177.1335
185+ $1.2693 $234.8205
240+ $1.2278 $294.6720
315+ $1.1007 $346.7205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess