EN
  • EN
  • DE

AM29F400BT-90EFT

Part No AM29F400BT-90EFT
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1537
Reference case TSOP48
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 717644-AM29F400BT-90EFT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F400BT-90EFT CAD Model

Description

The AM29F400BT-90EFT is a 4 Mbit (512 K x 8-bit/256 K x 16-bit) CMOS 5.0 Volt-only, Sector Erase Flash memory device manufactured by Cypress Semiconductor (formerly AMD). It is designed for high-performance embedded systems requiring non-volatile data storage. The "90EFT" part of the identifier specifies the access time (90ns) and the package type.

Applications

      
  • Embedded systems: For storing firmware, configuration data, and application code in embedded devices.
  •   
  • Networking equipment: For storing boot code, operating system images, and configuration files in routers, switches, and other network devices.
  •   
  • Industrial control systems: For storing program code, calibration data, and historical data in industrial automation equipment.
  •   
  • Consumer electronics: For storing firmware, audio files, and image data in digital cameras, MP3 players, and other consumer devices.
  •   
  • Automotive electronics: For storing engine control unit (ECU) code, navigation data, and other critical data in automotive systems.

Features

      
  • 5.0 Volt-only operation: Simplifies system design and reduces power consumption.
  •   
  • Sector erase architecture: Allows individual sectors to be erased and reprogrammed without affecting other sectors.
  •   
  • Fast access time: Provides quick access to stored data, improving system performance.
  •   
  • Low power consumption: Reduces overall system power requirements, extending battery life in portable applications.
  •   
  • CMOS technology: Provides high performance and low power consumption.

Benefits

      
  • Flexible memory management: Sector erase architecture allows for efficient storage and updating of data.
  •   
  • Fast system boot-up: Quick access time ensures rapid system startup and program execution.
  •   
  • Extended battery life: Low power consumption contributes to longer battery life in portable devices.
  •   
  • Increased system reliability: Non-volatile storage ensures data retention even when power is removed.
  •   
  • Simplified system design: Single-voltage operation reduces the complexity of power supply circuitry.

Specific Details: The AM29F400BT-90EFT utilizes a sector erase architecture, which allows for individual memory blocks to be erased without affecting other memory locations. This is critical for applications requiring frequent data updates. Refer to the Cypress Semiconductor datasheet for complete specifications, including detailed timing diagrams, electrical characteristics, and package dimensions. This part is typically used where in-system programming capability is required. EFT often refers to extended functional test.

You May Also Be Interested in

Xilinx Inc.
Lowest to $3.2617
Samsung
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess