EN
  • EN
  • DE

PSI25201B-2R2MS

Part No PSI25201B-2R2MS
Manufacturer Cyntec
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834282-PSI25201B-2R2MS
Ultra Librarian 3D Model Ultra Librarian PSI25201B-2R2MS CAD Model

Description

The PSI25201B-2R2MS is a power inductor manufactured by Cyntec. It is a surface mount inductor designed to provide efficient power conversion and filtering in various electronic circuits. The inductor is built with high-quality materials to ensure reliable performance and long lifespan in demanding applications. Its compact size makes it suitable for use in space-constrained environments.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting
  • Voltage regulators
  • Filtering applications

Features

  • Surface mount design
  • Small footprint (2.5mm x 2.0mm)
  • High current handling capability
  • Low DC resistance
  • Magnetically shielded construction

Benefits

  • Efficient power conversion due to low DCR
  • Reduced EMI emissions thanks to the shielded design
  • Space-saving due to its compact size
  • Reliable operation in various environments
  • Easy to integrate into automated assembly lines

Additional Details

The PSI25201B-2R2MS has an inductance value of 2.2µH (2R2). Its shielded design minimizes electromagnetic interference (EMI), making it appropriate for sensitive electronic circuits. The manufacturer's datasheet provides detailed specifications, including saturation current, self-resonant frequency, and operating temperature range. This inductor is designed for reflow soldering. The compact size and performance characteristics make it an excellent choice for modern electronic designs where space is limited.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess