The PMLT25201T-R68MIR is a power inductor manufactured by Cyntec. This inductor is designed for use in various power electronics applications where efficient energy storage, filtering, and a compact form factor are required. Its robust construction and optimized design make it suitable for demanding environments.
Applications:
- DC-DC converters
- Power supplies
- Voltage regulators
- Filtering circuits
- Mobile devices
Features:
- Shielded construction
- Low DC resistance (DCR)
- High saturation current
- Small size
- Surface Mount Technology (SMT)
Benefits:
- Reduced EMI: The shielded construction minimizes electromagnetic interference (EMI), ensuring stable operation and reducing noise in sensitive circuits.
- Improved Efficiency: The low DCR minimizes power losses, improving the overall efficiency of the power supply or DC-DC converter.
- High Current Handling: The high saturation current allows the inductor to handle large currents without significant inductance drop.
- Compact Design: The small size is ideal for space-constrained applications, such as mobile devices and portable electronics.
- Easy Assembly: SMT design facilitates easy and reliable assembly on printed circuit boards.
Additional Details:
The PMLT25201T-R68MIR has an inductance value of 0.68 µH (0.68 microhenries) and a tolerance of ±20%. It utilizes a shielded construction to minimize electromagnetic interference. This device is designed for surface mount applications, and its compact size makes it well-suited for portable electronics and other space-constrained applications. Its optimized design enables its use in high-frequency switching regulators. The low DCR of this component helps reduce conduction losses in high-current scenarios, contributing to higher efficiency levels. The high saturation current indicates the inductor's ability to handle significant current levels before experiencing a substantial drop in inductance.
This inductor is commonly used in a range of applications including smartphones, tablets, and other portable devices where efficient power management and EMI mitigation are crucial. Its combination of robust design and performance characteristics makes it a reliable selection for power supply designers working in challenging environments.