EN
  • EN
  • DE

PIFE20161B-R47MS

Part No PIFE20161B-R47MS
Manufacturer Cyntec
Catalog HOT - SALES and EOL Components (N - P)
Description Inductor Power 0.47uH 20% 1MHz Metal Dust 3.1A 0.036Ohm DCR 0806
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cyntec
Win Source Part Number 276582-PIFE20161B-R47MS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIFE20161B
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian PIFE20161B-R47MS CAD Model

Description

The PIFE20161B-R47MS is a power inductor manufactured by Cyntec. This inductor is designed for use in a wide range of power supply applications, providing efficient energy storage and filtering.

Applications

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power amplifiers: Employed in RF power amplifiers for impedance matching and filtering.
  • Notebook computers: Commonly found in the power management circuitry.
  • Smartphones and tablets: Integrated in power supplies for various sub-circuits.
  • LED lighting: Used in LED drivers to regulate current and ensure stable light output.

Features

  • Compact Size: Features a small form factor suitable for high-density circuit designs.
  • High Current Handling: Capable of withstanding significant DC current without saturation.
  • Low DC Resistance (DCR): Minimizes power losses due to resistance, improving overall efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) to prevent noise in sensitive circuits.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

  • Improved Efficiency: Low DCR contributes to higher power conversion efficiency, saving energy and reducing heat generation.
  • Reduced EMI: Shielded construction minimizes electromagnetic emissions, ensuring compliance with regulatory standards.
  • Space Saving: Compact size allows for integration into small electronic devices and dense circuit boards.
  • Reliable Performance: Robust design ensures consistent performance in demanding operating conditions.
  • Simplified Assembly: SMT compatibility streamlines the manufacturing process, reducing production costs.

Additional Details

The PIFE20161B-R47MS inductor has an inductance value of 0.47µH. It is designed to operate over a wide temperature range, typically from -40°C to +125°C, making it suitable for harsh environments. The specific saturation current and RMS current ratings depend on the operating frequency and temperature, and should be carefully considered during design. It's crucial to consult the manufacturer's datasheet for detailed electrical characteristics and application guidelines to ensure optimal performance and reliability. The component's terminals are designed for surface mounting, facilitating automated assembly processes and enhancing overall board-level reliability. The core material is chosen to minimize core losses at high frequencies, contributing to the inductor's efficiency in switching power applications. Careful attention to PCB layout is important when using this inductor to minimize unwanted parasitic effects and further reduce EMI. Proper decoupling capacitors should be placed close to the inductor to mitigate voltage transients and ensure stable operation.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0924 $57.7500
1,520+ $0.0762 $115.8240
2,345+ $0.0739 $173.2955
3,230+ $0.0716 $231.2680
4,170+ $0.0693 $288.9810
5,560+ $0.0624 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess