EN
  • EN
  • DE

PCFE25201T1R0MS

Part No PCFE25201T1R0MS
Manufacturer Cyntec
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833516-PCFE25201T1R0MS
Ultra Librarian 3D Model Ultra Librarian PCFE25201T1R0MS CAD Model

Description

The PCFE25201T1R0MS is a power inductor from Cyntec, engineered for efficient power conversion and management in various electronic applications. This inductor stands out due to its compact design and ability to handle high currents, making it an ideal choice for space-sensitive applications.

Applications

  • DC-DC Converters
  • Power Supplies in Portable Electronics
  • Voltage Regulators
  • LED Drivers
  • Point-of-Load (POL) Power Solutions

Features

  • Low DC Resistance (DCR): Minimizes power losses and enhances overall efficiency.
  • High Saturation Current: Ensures stable performance even under high load conditions.
  • Compact Footprint: Saves valuable board space in densely populated circuits.
  • Shielded Structure: Reduces electromagnetic interference (EMI), improving system reliability.
  • High Energy Storage Capacity: Provides efficient energy storage for power conversion.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.

Benefits

  • Improved Power Efficiency: Low DCR minimizes energy dissipation, resulting in higher efficiency and reduced heat generation.
  • Stable Performance: High saturation current ensures reliable operation, preventing performance degradation under heavy loads.
  • Reduced EMI Noise: Shielded construction minimizes electromagnetic interference, leading to a cleaner and more reliable system.
  • Space Optimization: Compact size allows for integration into smaller and more portable devices.
  • Reliable Operation: Designed for consistent performance and durability in demanding applications.

Additional Details

The PCFE25201T1R0MS has an inductance value of 1.0 μH. The shielded construction significantly reduces electromagnetic interference (EMI), critical for maintaining signal integrity in sensitive applications. The low DCR is crucial for minimizing resistive power losses, which translates to higher efficiency and less heat generation. The compact dimensions make it suitable for use in portable electronics, where space is a premium. Its applications commonly include buck converters, boost converters, and other power management circuits designed to provide stable and efficient voltage regulation. Detailed specifications, including saturation current ratings and operating temperature ranges, are available in the manufacturer's datasheet. The robust construction ensures long-term reliability and stable electrical characteristics.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1,200+ $0.0482 $57.8400
2,920+ $0.0397 $115.9240
4,520+ $0.0383 $173.1160
6,235+ $0.0371 $231.3185
8,040+ $0.0360 $289.4400
10,795+ $0.0321 $346.5195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 1200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess