EN
  • EN
  • DE

CML0306-5N1-HNH

Part No CML0306-5N1-HNH
Manufacturer Cyntec
Catalog Fixed Inductors
Description FIXED IND 5.1NH 3% 270MA 500MOHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Delta Electronics/Cyntec
Packaging Reel
Part Status Obsolete (End Of Life)
Type Thin Film
Inductance 5.1nH
Tolerance ±3%
Current Rating (Amps) 270mA
Shielding Unshielded
DC Resistance (DCR) 500mOhm Max
Q at Freq 4 at 100MHz
Frequency - Self Resonant 6GHz
Temperature Range - Operating -40°C ~ 85°C
Inductance Frequency - Test 100MHz
Mounting Style SMD
Manufacturer Package 0201 (0603 Metric)
Supplier Device Package 0201
Dimension 0.024" L x 0.012" W (0.61mm x 0.31mm)
Height - Seated (Maximum) 0.013" (0.33mm)
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800958-CML0306-5N1-HNH
Ultra Librarian 3D Model Ultra Librarian CML0306-5N1-HNH CAD Model

Description

This Delta Electronics/Cyntec thin film inductor with 5.1nH inductance and ±3% tolerance is designed for high frequency applications.

  • Inductance: 5.1nH
  • Tolerance: ±3%
  • Self-Resonant Frequency: 6GHz
  • Shielding: Unshielded
  • Maximum DC Resistance: 500mOhm
  • Package: 0201
  • Temperature Range: -40°C to 85°C
  • Status: Obsolete
  • Manufacturer Pack Quantity: 10,000
  • MSL Level: 1 (unlimited)
  • Current Rating: 270mA
  • Q @ Freq: 4 @ 100MHz

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess