EN
  • EN
  • DE

CI1102M1VR0-NH

Part No CI1102M1VR0-NH
Manufacturer Cvilux USA
Catalog Rectangular Connectors
Description 2 POS 1.00MM(.039) SINGLE ROW ST / Connector Header Surface Mount 2 position 0.039" (1.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr Cvilux USA
Series CI11
Package Tape & Reel
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.039" (1.00mm)
Number of Positions 2
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Surface Mount
Termination Solder
Fastening Type Detent Lock
Contact Length - Mating 0.069" (1.75mm)
Insulation Height 0.169" (4.30mm)
Contact Shape Rectangular
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 100.0µin (2.54µm)
Contact Finish - Post Tin
Contact Material Phosphor Bronze
Insulation Material Polyamide (PA6T) , Nylon 6T, Glass Filled, Halogen Free
Features Pick and Place, Solder Retention
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) 1A (AC/DC)
Voltage Rating 50VAC
Contact Finish Thickness - Post 100.0µin (2.54µm)
Base Product Number CI1102M1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1338414-CI1102M1VR0-NH
Ultra Librarian 3D Model Ultra Librarian CI1102M1VR0-NH CAD Model

Description

The CI11 series header male pin connector is manufactured by Cvilux USA.

  • Win Source Part Number: 1338414-CI1102M1VR0-NH
  • Positions: 2
  • Loaded: All Positions
  • Features: Pick and Place, Solder Retention
  • Connector Type: Header
  • Contact Type: Male Pin
  • Termination: Solder
  • Fastening Type: Detent Lock
  • Package: Tape & Reel
  • Contact Material: Phosphor Bronze
  • Voltage Rating: 50VAC
  • Insulation Material: Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen-Free
  • Style: Board to Cable/Wire
  • Pitch - Mating: 0.039" (1.00mm)
  • Contact Finish - Mating: Tin
  • Contact Finish Thickness - Mating: 100.0µin (2.54µm)
  • Contact Finish - Post: Tin
  • Contact Finish Thickness - Post: 100.0µin (2.54µm)
  • Insulation Color: Natural
  • Mounting Type: Surface Mount
  • Shrouding: Shrouded - 4 Wall
  • Contact Shape: Rectangular
  • Temperature Range - Operating: -25°C to 85°C
  • ECCN: EAR99
  • HTSUS: 8536.69.4040
  • MSL Level: 1 (Unlimited)
  • Current Rating (Amps): 1A (AC/DC)
  • REACH Status: REACH Unaffected

You May Also Be Interested in

Molex, LLC
50-29-1758 Molex Pin & Socket Connectors 4 Ckt Receptacle Hou w/Prebent Ears datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess