EN
  • EN
  • DE

600650\1GB\64Mx8\16C

Part No 600650\1GB\64Mx8\16C
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-667 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950839-600650\1GB\64Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 600650\1GB\64Mx8\16C CAD Model

Description

The Elpida Memory 600650\1GB\64Mx8\16C is a 1GB SDRAM memory module. It's designed for applications requiring larger memory capacity than the 256MB model, such as more complex embedded systems, higher-performance networking devices, and applications that need to store more data in memory.

Applications

  • Embedded Systems (advanced)
  • Networking Equipment (routers, switches, firewalls)
  • Industrial PCs
  • Thin Clients
  • Digital Signage

Features

  • Capacity: 1GB
  • Organization: 64Mx8
  • SDRAM Technology: Reliable and cost-effective memory solution.
  • Standard Interface: Ensures compatibility with a wide variety of systems.
  • Low Power Consumption: Optimized for energy efficiency.
  • Compact Design: Facilitates integration into space-limited applications.

Benefits

  • Increased Memory Capacity: Allows for running more demanding applications and storing larger datasets.
  • Reliable Operation: Guarantees stable and consistent performance.
  • Broad Compatibility: Easily integrates into existing systems and platforms.
  • Reduced Power Consumption: Extends battery life in portable devices and reduces overall energy costs.
  • Space-Efficient Design: Enables use in small form-factor systems.

Additional Details

The module employs SDRAM (Synchronous Dynamic Random-Access Memory) for synchronous data transfers, improving speed and efficiency. The 64Mx8 organization signifies 64 million words, each 8 bits wide. The '16C' likely denotes a specific version or revision. For precise timing characteristics, voltage requirements, and detailed specifications, consult the Elpida datasheet for this specific part number. The 1GB capacity offers a significant upgrade for applications needing more memory resources.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess