EN
  • EN
  • DE

CF61062D0R0-05-NH

Part No CF61062D0R0-05-NH
Manufacturer Cvilux USA
Catalog FFC, FPC (FlatFlexible) Connectors
Description CF61 SERIES 0.50MM(.020")H=1.75 / 6 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer Cvilux USA
Packaging Reel - TR
Flat Flex Type FFC, FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 6
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.069" (1.75mm)
Cable End Type Tabbed
Contact Material Phosphor Bronze
Contact Finish Gold
Housing Material Thermoplastic, Halogen Free
Actuator Material Thermoplastic, Halogen Free
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -40°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Contact Finish Thickness Flash
Housing Color Natural
Actuator Color Black
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 2987-CF61062D0R0-05-NHTR,2987-CF61062D0R0-05-NHCT,2987-CF61062D0R0-05-NHDKR
Standard Package 2,000
Win Source Part Number 1333270-CF61062D0R0-05-NH
Ultra Librarian 3D Model Ultra Librarian CF61062D0R0-05-NH CAD Model

Description

The Cvilux USA FFC, FPC Connector Assembly is a connector designed for flat flexible cables.

  • Win Source Part Number: 1333270-CF61062D0R0-05-NH
  • Package: Reel
  • Positions: 6
  • Pitch: 0.020 inches
  • Features: Solder retention and zero insertion force (ZIF)
  • Termination: Solder
  • Contact Finish: Gold with a flash finish thickness
  • Contact Material: Phosphor bronze
  • Voltage Rating: 50V
  • Height Above Board: 0.069 inches
  • Flat Flex Type: FFC, FPC
  • Connector/Contact Type: Contacts, bottom
  • FFC, FCB Thickness: 0.30mm
  • Locking Feature: No locking feature
  • Cable End Type: Tabbed
  • Housing and Actuator Material: Thermoplastic, halogen-free
  • Material Flammability Rating: UL94 V-0
  • Housing Color: Natural
  • Standard Package: 2,000
  • Mounting: Surface mount, right angle
  • Mating Cycles: No mating cycles
  • Temperature Range: -40°C to 85°C
  • Actuator Color: Black
  • MSL Level: 1
  • REACH: Unaffected
  • HTSUS: 8536.69.4040
  • Other Part Numbers: 2987-CF61062D0R0-05-NHTR, 2987-CF61062D0R0-05-NHCT, and 2987-CF61062D0R0-05-NHDKR
  • RoHS3 Compliant: Yes

You May Also Be Interested in

TE Connectivity
FFC&FPC Connectors 17P FFC RCPT
Need more? Email Us
Amphenol
CONTACT FLAT FLEX SOCKET GOLD
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 6POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 8POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 20POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 17POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 50POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 24POS 2.54
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN GOLD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess