EN
  • EN
  • DE

CF16031M0R0-NH

Part No CF16031M0R0-NH
Manufacturer Cvilux USA
Catalog FFC, FPC (FlatFlexible) Connectors
Description 3 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cvilux USA
Series CF16
Packaging Reel - TR
Flat Flex Type FFC, FPC
Mounting Type Surface Mount
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 3
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.29mm ~ 0.34mm
Height Above Board 0.205" (5.20mm)
Cable End Type Straight, Tapered
Contact Finish Tin
Housing Material Thermoplastic, Halogen Free
Features Low Insertion Force (LIF), Pick and Place Cap
Voltage Rating 100V
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Housing Color Natural
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1478333-CF16031M0R0-NH
Ultra Librarian 3D Model Ultra Librarian CF16031M0R0-NH CAD Model

You May Also Be Interested in

Amphenol
CONN FFC/FPC RCPT HSG 10POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN GOLD
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 24POS 1.27MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 20POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 17POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 50POS 2.54MM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess