EN
  • EN
  • DE

PM800106

Part No PM800106
Manufacturer Curtis Industries
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1195770-PM800106
Categories Custom Parts
Manufacturer Curtis Industries
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM800106 CAD Model

Description

The PM800106 is a power entry module manufactured by Curtis Industries. This module combines various functions into a single unit, typically including an IEC inlet, a fuse holder, and sometimes a voltage selector. These modules are designed to simplify the connection of electrical power to electronic devices and equipment, ensuring safety and compliance with regulatory standards.

Applications:

  • Power Supplies: Used in power supplies to provide a safe and convenient connection to the AC mains.
  • Industrial Equipment: Integrated into industrial equipment to simplify power connections and ensure safety.
  • Medical Devices: Employed in medical devices to meet strict safety and regulatory requirements.
  • Test and Measurement Equipment: Used in test and measurement equipment to provide a secure and reliable power connection.
  • Consumer Electronics: Found in some consumer electronics to streamline power connections and enhance safety.

Features:

  • IEC Inlet: Provides a standardized connection point for AC power cords.
  • Fuse Holder: Integrated fuse holder for overcurrent protection.
  • Voltage Selector (Optional): Allows for selecting the appropriate voltage for different regions.
  • Compact Design: Space-saving design for easy integration into electronic devices.
  • Safety Certifications: Complies with various safety standards, such as UL, CSA, and VDE.

Benefits:

  • Simplified Power Connections: Streamlines power connections, reducing the need for separate components.
  • Overcurrent Protection: Provides overcurrent protection to prevent damage from excessive current.
  • Enhanced Safety: Ensures compliance with safety standards, reducing the risk of electrical hazards.
  • Reduced System Complexity: Simplifies system design by integrating multiple functions into a single module.
  • Improved System Reliability: Enhances system reliability by providing a secure and reliable power connection.

Additional Details:

The PM800106 power entry module is typically constructed from durable materials that provide electrical insulation and mechanical strength. It is designed to be easily mounted on the chassis of electronic devices. The fuse holder accommodates standard fuse sizes, and the voltage selector (if present) allows for switching between different voltage levels, such as 110V and 220V. Curtis Industries is a reputable manufacturer of power entry modules, and this module is designed to provide reliable and safe power connections for a wide range of electronic applications. It's crucial to check the specific voltage and current ratings to ensure it's appropriate for the intended device.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Analog Devices Inc.
Need more? Email Us
NEC
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
RF Micro Devices
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess