EN
  • EN
  • DE

SH69P48AM

Part No SH69P48AM
Manufacturer Sino Wealth
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sino Wealth
Win Source Part Number 320601-SH69P48AM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SH69P48AM CAD Model

Description

The SH69P48AM is an 8-bit microcontroller unit (MCU) manufactured by Sino Wealth. As part of their SH69P series, it's tailored for applications that demand a balance between low power consumption, cost-effectiveness, and a decent array of integrated peripherals. It’s commonly found in various consumer electronics and small-scale industrial control systems.

Applications

  • Remote controls for various electronic appliances.
  • Small kitchen appliances like coffee makers and toasters.
  • Basic toys and electronic games.
  • LED lighting control systems (dimming, color adjustment).
  • Simple security devices, such as sensors and alarm systems.

Features

  • 8-bit CPU core: Offers adequate processing power for typical embedded control tasks.
  • On-chip Flash memory: Used for program storage and facilitates in-system programming.
  • SRAM: Provides temporary data storage during program execution.
  • General Purpose Input/Output (GPIO) pins: Allow flexible connectivity to external components.
  • Timers: Used for timing events, generating PWM signals, and other timing-related functions.
  • PWM outputs: Enable control of motor speed, LED brightness, and other analog-like functionalities.
  • Analog-to-Digital Converter (ADC): Allows the MCU to measure analog signals from sensors.
  • Low Voltage Reset (LVR): Protects the MCU from malfunctions due to voltage drops.
  • Watchdog Timer (WDT): Prevents system crashes by resetting the MCU if the program becomes unresponsive.

Benefits

  • Low Cost: An economical solution for high-volume applications.
  • Low Power Consumption: Extends battery life in portable devices and supports energy-efficient designs.
  • Integrated Peripherals: Reduces the need for external components, minimizing board size and cost.
  • Flexible I/O: Allows easy interfacing with a variety of sensors and actuators.
  • Robust Design: Features like LVR and WDT ensure reliable operation.

The integrated ADC in the SH69P48AM is particularly useful in applications requiring analog sensor inputs, such as temperature monitoring or light level detection. The PWM outputs are beneficial for applications that need precise motor control or adjustable LED lighting. The watchdog timer provides an extra layer of security by automatically resetting the MCU if the program encounters an error. Detailed specifications, including memory size, clock speed, ADC resolution, and I/O pin configurations, are available in the official Sino Wealth datasheet for the SH69P48AM. Developers should consult this datasheet to guarantee proper integration and optimal performance in their specific applications.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,980 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess