EN
  • EN
  • DE

CMC-5044PF-A

Part No CMC-5044PF-A
Manufacturer CUI Inc.
Catalog Microphones
Description MIC COND ANALOG OMNI -44DB 6MM D / 100 Hz ~ 20 kHz Analog Microphone Electret Condenser 2 V ~ 10 V Omnidirectional (-44dB ±3dB @ 94dB SPL) PC Pins
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Microphones
Manufacturer CUI Devices
Packaging Box
Type Electret Condenser
Output Type Analog
Direction Omnidirectional
Frequency Range 100 Hz ~ 20 kHz
Sensitivity -44dB ±3dB @ 94dB SPL
S/N Ratio 56dB
Impedance 2.2 kOhms
Voltage - Rated 2 V
Voltage Range 2 V ~ 10 V
Current - Supply 500 µA
Port Location Top
Termination PC Pins
Size / Dimension 0.236" Dia (6.00mm)
Height (Max) 0.205" (5.20mm)
Shape Circular
Base Product Number CMC-5044
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Other Part Number CMC5044PFA,033-4008R,102-1725
Standard Package 80
Win Source Part Number 1323855-CMC-5044PF-A
Ultra Librarian 3D Model Ultra Librarian CMC-5044PF-A CAD Model

Description

This electronic component is an electret condenser microphone with an omnidirectional direction and a sensitivity of -44dB ±3dB @ 94dB SPL.

  • Manufacturer: CUI Devices
  • Win Source Part Number: 1323855-CMC-5044PF-A
  • Packaging: box
  • Standard Package: 80
  • Voltage Rating: 2 V
  • Impedance: 2.2 kOhms
  • Frequency Range: 100 Hz to 20 kHz
  • Output Type: analog
  • Height: 0.205" (5.20mm)
  • Size/Dimension: 0.236" Dia (6.00mm)
  • REACH: unaffected
  • RoHS Status: ROHS3 compliant

You May Also Be Interested in

Analog Devices Inc.
Lowest to $2.2800
Knowles
MICROPHONE MEMS ANALOG OMNI / 100 Hz ~ 100 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $1.3554
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
STMicroelectronics
MIC MEMS DIGITAL PDM OMNI 5HCLGA
Lowest to $0.5419
Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Lowest to $0.3269
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Lowest to $3.6879

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess