EN
  • EN
  • DE

CMC-6035-130T

Part No CMC-6035-130T
Manufacturer CUI Inc.
Catalog Microphones
Description MIC COND ANALOG OMNI -42DB 6MM D / 100 Hz ~ 20 kHz Analog Microphone Electret Condenser 2 V ~ 10 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Microphones
Mfr CUI Devices
Series CMC
Package Box
Type Electret Condenser
Output Type Analog
Direction Omnidirectional
Frequency Range 100 Hz ~ 20 kHz
Sensitivity -42dB ±3dB @ 94dB SPL
S/N Ratio 70dB
Impedance 2.2 kOhms
Voltage - Rated 2 V
Voltage Range 2 V ~ 10 V
Current - Supply 500 µA
Port Location Top
Ratings IP67 - Dust Tight, Waterproof
Termination Solder Pads
Dimension 0.236" Dia (6.00mm)
Height (Max) 0.138" (3.50mm)
Shape Circular
Base Product Number CMC-6035
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Other Names 102-4475
Standard Package 100
Win Source Part Number 1052586-CMC-6035-130T
Ultra Librarian 3D Model Ultra Librarian CMC-6035-130T CAD Model

Description

The CMC series electret condenser microphone from CUI Devices is a circular, through-hole mounted audio component with an omnidirectional directionality and a sensitivity of -42dB ±3dB @ 94dB SPL.

  • Frequency Range: 100Hz to 20kHz
  • Rated Voltage: 2VDC
  • Termination: Solder Pads
  • Dust/Waterproof Rating: IP67
  • Impedance: 2.2kΩ
  • Voltage Range: 2V to 10V
  • Current Supply: 500μA
  • Dimensions: 6mm (Diameter) x 3.5mm (Height)
  • ECCN: EAR99
  • Status: Obsolete

You May Also Be Interested in

Cirrus Logic Inc.
IC MIC CMOS/MEMS
Lowest to $1.9589
Knowles
MIC MEMS ANALOG OMNI -22DB
Lowest to $1.8919
Analog Devices Inc.
Lowest to $2.6115
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $3.1721
Knowles
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $6.2562
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $1.4126
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -42dB Square Solder Pad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5102 $54.1224
28+ $3.7007 $103.6196
42+ $3.5850 $150.5700
58+ $3.4694 $201.2252
75+ $3.3537 $251.5275
100+ $3.0068 $300.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess