Products specifications Report Issue?

Circuit SPST
Number of Positions 4
Current Rating (Amps) 50mA
Voltage Rating 24VDC
Actuator Type Piano
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.359" (9.12mm)
Mounting Type Surface Mount, Right Angle
Termination Style Gull Wing
Pitch 0.100" (2.54mm), Full
Washable No
Features Epoxy Sealed Terminals
Temperature Range - Operating -40°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1552621-193-4MS
Ultra Librarian 3D Model Ultra Librarian 193-4MS CAD Model

You May Also Be Interested in

Bourns Inc.
SWITCH ROTARY DIP SPDT 0.1A 16V
Need more? Email Us
ECAD model for 7814G-1-023E
C&K Components
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for TDP08H0SBD1
CTS Electrocomponents
SWITCH PIANO DIP SPST 0.05A 24V
Need more? Email Us
ECAD model for 193-2MS
NKK Switches
8MM SEALED SMT DIP ROTARY
Need more? Email Us
ECAD model for ND3FR10H
Omron
SWITCH ROTARY DIP HEX 0.025A 24V
Need more? Email Us
ECAD model for A6RS-161RS-P
C&K Components
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for TDP04H0SBD1
Apem Inc.
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for DMR08T
TE Connectivity
SWITCH SLIDE DIP SPST 0.025A 50V
Need more? Email Us
ECAD model for 5161390-8
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for A6S-8104-PH

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention