Products specifications Report Issue?

Mfr Microchip Technology
Packaging Bulk
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 128 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 10ms
Access Time 900 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24C01
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1477559-24C01/P
Ultra Librarian 3D Model Ultra Librarian 24C01/P CAD Model

You May Also Be Interested in

Ramtron
Processor Memory Companions 256K w/Pwr Mon, WDT, Bat Sw, Pwr Fail
Need more? Email Us
ECAD model for FM32256-G
Fairchild/ON Semiconductor
Contact for details
Need more? Email Us
ECAD model for FM93C46AEM8
Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 200 MHz 3.4 ns 256-CABGA
Need more? Email Us
ECAD model for 70T3599S200BCG
Renesas Electronics America
IC SRAM 4.5MBIT PAR 208CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 166 MHz 3.6 ns 208-CABGA (15x15)
Need more? Email Us
ECAD model for 70T3599S166BF
Micron Technology Inc.
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 8ns 8-Pin VPDFN EP T/R
Lowest to $23.9394
ECAD model for N25Q512A13GF840F
STMicroelectronics
16Kbit, 8Kbit, 4Kbit, 2Kbit and 1Kbit Serial I2C Bus EEPROM
Lowest to $0.1147
ECAD model for M24C02-WMN6T
Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 200 MHz 3.4 ns 256-CABGA (17x17)
Need more? Email Us
ECAD model for 70T3599S200BC
Macronix
MEMORY / FLASH - NOR (SLC) Memory IC 128Mbit SPI - Quad I/O 104 MHz 6 ns 24-CSPBGA (6x8)
Need more? Email Us
ECAD model for MX25U12835FXDI-10G
Rohm Semiconductor
IC FRAM 1MBIT I2C 3.4MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 1Mbit I²C 3.4 MHz 130 ns 8-SOP
Lowest to $2.8601
ECAD model for MR44V100AMAZAATL

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention