EN
  • EN
  • DE

VCP1214

Part No VCP1214
Manufacturer CTS Corporation
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1187041-VCP1214
Categories Custom Parts
Manufacturer CTS Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VCP1214 CAD Model

Description

The VCP1214 is a Voltage-Controlled Crystal Oscillator (VCXO) manufactured by CTS Corporation. A VCXO is an electronic oscillator whose frequency is controlled by a voltage input. It's primarily used in applications requiring precise frequency control and synchronization.

Applications:

  • Telecommunications: Used in network synchronization and timing recovery circuits.
  • Phase-Locked Loops (PLLs): Employed as a stable and controllable frequency source in PLL systems.
  • Frequency Synthesizers: Found in frequency synthesizers for generating precise frequencies.
  • Test and Measurement Equipment: Used in signal generators and spectrum analyzers for accurate frequency control.
  • Broadcast Equipment: Utilized in radio and television broadcast systems for frequency stabilization.

Features:

  • Voltage-Controlled Frequency: Frequency can be adjusted by varying the input voltage.
  • High Frequency Stability: Provides a stable and accurate frequency output.
  • Low Jitter: Minimizes phase noise in the output signal.
  • Small Size: Compact design for space-constrained applications.
  • Surface Mount Device (SMD): Designed for easy surface mount assembly.

Benefits:

  • Precise Frequency Control: Allows for fine-tuning of the output frequency.
  • Improved System Performance: Enhances the stability and accuracy of timing signals.
  • Reduced Noise: Minimizes jitter for cleaner signals.
  • Easy Integration: Simplifies the design and implementation of frequency control circuits.
  • Reliable Operation: Provides stable and reliable performance over a wide range of environmental conditions.

Additional Details:

The VCP1214 is packaged in a small SMD package. The specific frequency range, voltage control range, and frequency stability specifications are detailed in the product datasheet. It typically requires a supply voltage (e.g., 3.3V or 5V) and a control voltage input. The temperature stability is also an important parameter and is specified in the datasheet. The device's performance characteristics are influenced by the external components used in the oscillator circuit. Proper grounding and decoupling techniques are necessary to minimize noise and ensure optimal performance.

You May Also Be Interested in

Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Zarlink
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess