EN
  • EN
  • DE

6N136(S)(T1)

Part No 6N136(S)(T1)
Manufacturer CT Micro International Corporation
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1108457-6N136(S)(T1)
Categories Custom Parts
Manufacturer CT Micro International Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6N136(S)(T1) CAD Model

Description

The 6N136(S)(T1) is a high-speed optocoupler manufactured by CT Micro International Corporation. It's designed for applications requiring electrical isolation between circuits, particularly in digital logic interfaces, microcomputer input/output, and data transmission systems. This optocoupler utilizes a GaAIAs LED and an integrated high-gain photodetector to achieve high-speed data transmission while maintaining a high level of electrical isolation.

Applications:

  • Digital Logic Isolation: Provides galvanic isolation between digital circuits to prevent ground loops and noise.
  • Microcomputer I/O Isolation: Protects microcomputer systems from voltage spikes and noise in industrial environments.
  • Data Transmission: Enables high-speed data communication with electrical isolation.
  • Power Inverters: Used in power inverter circuits for isolated control signals.
  • SMPS Feedback Control: Provides feedback isolation in Switch Mode Power Supplies (SMPS).

Features:

  • High-Speed Operation: Designed for high-speed data transmission.
  • High Isolation Voltage: Offers a high level of electrical isolation between input and output.
  • GaAIAs LED: Utilizes a Gallium Aluminum Arsenide (GaAIAs) LED for efficient light emission.
  • Integrated Photodetector: Features an integrated high-gain photodetector.
  • TTL Compatibility: Compatible with TTL logic levels.

Benefits:

  • Enhanced Electrical Isolation: Prevents ground loops and noise from interfering with sensitive circuits.
  • Protection from Voltage Spikes: Protects downstream circuitry from potentially damaging voltage spikes.
  • Improved System Reliability: Increases the overall reliability of electronic systems.
  • High Data Transmission Rates: Enables fast and efficient data communication.
  • Simplified Circuit Design: Simplifies circuit design by providing a pre-packaged isolation solution.

Additional Details:

The 6N136(S)(T1) optocoupler is characterized by its high common-mode transient immunity and its ability to operate over a wide temperature range. The 'S' in the part number typically indicates surface mount packaging, while '(T1)' often signifies tape and reel packaging for automated assembly. This device is commonly used in industrial automation, medical equipment, and other applications where electrical isolation is critical. Designers should consult the datasheet for detailed specifications such as CTR (Current Transfer Ratio), propagation delay, and maximum operating voltage to ensure proper application and performance. The GaAIAs LED provides efficient and reliable light emission, while the integrated photodetector is optimized for high-speed response. CT Micro optocouplers are known for their quality and performance, making them a reliable choice for demanding applications. Always refer to the manufacturer's datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Need more? Email Us
Amd
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Xilinx Inc.
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Matsuo
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4785 $50.2425
255+ $0.3927 $100.1385
395+ $0.3804 $150.2580
545+ $0.3681 $200.6145
705+ $0.3559 $250.9095
945+ $0.3190 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,873 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess