EN
  • EN
  • DE

CSR6030A10-AQQA-R

Part No CSR6030A10-AQQA-R
Manufacturer CSR PLC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975780-CSR6030A10-AQQA-R
Categories OEM Parts(C-E)
Manufacturer CSR PLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSR6030A10-AQQA-R CAD Model

Description

The CSR6030A10-AQQA-R is a Bluetooth audio System-on-Chip (SoC) manufactured by CSR PLC (now part of Qualcomm). It is a highly integrated solution designed for wireless audio applications, offering low power consumption and high-quality audio performance. This chip is commonly used in Bluetooth headsets, speakers, and other audio devices.

Applications:

  • Bluetooth headsets
  • Bluetooth speakers
  • Wireless headphones
  • Automotive audio systems
  • Wearable audio devices

Features:

  • Bluetooth 5.0 compliant: Supports the latest Bluetooth standard for improved range, speed, and security.
  • Integrated audio codec: Provides high-quality audio encoding and decoding.
  • Low power consumption: Optimizes battery life for portable devices.
  • Support for multiple audio profiles: Compatible with A2DP, AVRCP, HFP, and other Bluetooth audio profiles.
  • Integrated DSP: Enables advanced audio processing features such as noise cancellation and echo reduction.
  • Small form factor: Allows for easy integration into compact devices.

Benefits:

  • High-quality audio performance: Delivers clear and crisp audio for an enhanced listening experience.
  • Extended battery life: Low power consumption allows for longer playback times.
  • Seamless Bluetooth connectivity: Provides a reliable and stable connection to Bluetooth-enabled devices.
  • Advanced audio processing: Enables features such as noise cancellation and echo reduction for improved audio clarity.
  • Simplified design: Integrated solution reduces the need for external components, simplifying the design process.

Additional Details:

The CSR6030A10-AQQA-R typically operates at a voltage of 1.8V to 3.3V. It includes various interfaces such as UART, SPI, and I2C for communication with other devices. The chip also features integrated memory for storing firmware and audio data. The operating temperature range is typically -40°C to +85°C. Development kits and software tools are available to support application development. The Bluetooth antenna design is crucial for achieving optimal range and performance. The chip supports various audio codecs, including SBC, AAC, and aptX. Consult the manufacturer's datasheet for detailed specifications, including pinout diagrams, electrical characteristics, and application notes.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
Kemet
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess