EN
  • EN
  • DE

AS0241R

Part No AS0241R
Manufacturer Crydom Co.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1221705-AS0241R
Categories Custom Parts
Manufacturer Crydom Co.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS0241R CAD Model

Description

The AS0241R is a solid-state relay (SSR) manufactured by Crydom Co. Solid-state relays are semiconductor devices that perform the same function as electromechanical relays, but with no moving parts. This makes them more reliable, faster, and quieter.

Applications:

  • Industrial automation: SSRs are used in industrial control systems to switch high-power loads such as motors, heaters, and lighting.
  • Heating, Ventilation, and Air Conditioning (HVAC) systems: SSRs control heating elements, fans, and compressors in HVAC systems.
  • Lighting control: Used in automated lighting systems to switch lighting circuits.
  • Medical equipment: Due to their reliability and low noise, SSRs are used in various medical devices.
  • Transportation: Used in automotive and aerospace applications for switching various loads.

Features:

  • Solid-state switching: Provides fast and reliable switching with no moving parts.
  • Opto-isolation: Offers electrical isolation between the control circuit and the load circuit, enhancing safety.
  • Low input current: Requires a small amount of current to activate, making it compatible with a wide range of control signals.
  • High surge current capability: Can withstand large inrush currents that are common in inductive loads.
  • Long lifespan: Solid-state design ensures a longer operational life compared to electromechanical relays.

Benefits:

  • Increased reliability: No moving parts mean less wear and tear, resulting in a longer lifespan and fewer failures.
  • Faster switching speeds: SSRs switch much faster than electromechanical relays, improving system response time.
  • Reduced noise: Operate silently compared to the clicking sound of electromechanical relays.
  • Lower maintenance: The absence of moving parts reduces the need for maintenance and replacement.
  • Enhanced safety: Opto-isolation provides a high degree of electrical isolation, protecting control circuits from high-voltage loads.

Additional Details:

Specific technical specifications for the AS0241R, such as voltage and current ratings, can vary. Refer to the Crydom Co. datasheet for detailed information on the specific model. Generally, SSRs like the AS0241R consist of an input circuit, an isolation circuit (typically an optocoupler), and an output circuit with a switching element (such as a TRIAC or MOSFET). The materials used in construction are typically high-quality semiconductors and thermally conductive materials to dissipate heat generated during operation. Compatibility depends on the voltage and current requirements of the specific application, and the AS0241R should be chosen accordingly.

You May Also Be Interested in

TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Microchip Technology
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess