EN
  • EN
  • DE

82737012

Part No 82737012
Manufacturer Crouzet USA
Catalog Motors - AC, DC
Description GEARMOTOR 100 RPM 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Motors, Actuators, Solenoids and Drivers - Motors - AC, DC
Mfr Crouzet USA
Series 82737
Package Bulk
Product Status Obsolete
Type DC Motor
Function Gearmotor
Motor Type Brushed
Voltage - Rated 24VDC
RPM 100 RPM
Torque - Rated (oz-in / mNm) 708.1 / 5000
Power - Rated 8W
Size / Dimension Square - 2.559" x 2.559" (65.00mm x 65.00mm)
Diameter - Shaft 0.276" (7.00mm)
Length - Shaft and Bearing 0.764" (19.40mm)
Mounting Hole Spacing 3.118" (79.20mm)
Termination Style Solder Tab
Features Noise Filter
Gear Reduction Ratio 125
Weight 1.3 lbs (589.7 g)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8501.10.6060
Win Source Part Number 1168310-82737012
Ultra Librarian 3D Model Ultra Librarian 82737012 CAD Model

Description

The 82737012 is a DC motor from Crouzet USA.

  • Category: Motors, Actuators, Solenoids and Drivers - Motors - AC, DC
  • Motor Type: DC motor
  • Application: Gearmotor
  • Rated Voltage: 24VDC
  • Power Rating: 8W
  • Speed: 100 RPM
  • Torque: 708.1 oz-in / 5000 mNm
  • Size: 2.559" x 2.559" (65.00mm x 65.00mm)
  • Motor Type: Brushed
  • Gear Reduction Ratio: 125
  • Status: Obsolete

You May Also Be Interested in

Omron
SERVOMOTOR 2000 RPM 230V
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 400V
Need more? Email Us
Omron
900W 240V 1000RPM BK 1S MTR
Need more? Email Us
Omron
60W 480V 2000RPM BOK 1S MTR
Need more? Email Us
Omron
1.5KW 240V 2000RPM B 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 400V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
3KW 480V 3000RPM S2 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 400V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess