EN
  • EN
  • DE

XLPBAP2308

Part No XLPBAP2308
Manufacturer Crouse-Hinds
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014667-XLPBAP2308
Categories OEM Parts(T-Z)
Manufacturer Crouse-Hinds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XLPBAP2308 CAD Model

Description

The XLPBAP2308 is a heavy-duty, explosion-proof pilot light from Crouse-Hinds. Designed for hazardous locations, it provides visual indication of equipment status in environments where flammable gases or vapors may be present. This pilot light is built to withstand harsh industrial conditions, ensuring reliable performance and long service life.

Applications

  • Oil and gas refineries
  • Chemical processing plants
  • Mining operations
  • Grain processing facilities
  • Wastewater treatment plants
  • Any environment with potentially explosive atmospheres

Features

  • Explosion-proof construction: Designed to contain an internal explosion without igniting the surrounding atmosphere.
  • Heavy-duty construction: Built to withstand harsh industrial environments, including vibration, impact, and corrosion.
  • Vibration Resistant: Designed to withstand vibrations, ensuring continuous and reliable operation.
  • Visual Indication: Provides clear and immediate visual indication of equipment status.
  • Multiple Voltage Options: Available in a variety of voltage options to suit different application requirements.
  • Corrosion-resistant finish: Protects the pilot light from corrosion in harsh environments.

Benefits

  • Enhanced safety: Reduces the risk of explosions in hazardous locations.
  • Increased reliability: Ensures reliable performance in harsh industrial environments.
  • Improved equipment monitoring: Provides clear and immediate visual indication of equipment status, improving equipment monitoring and control.
  • Reduced downtime: Minimizes downtime due to equipment failures.
  • Long service life: Offers long service life, reducing maintenance costs.

Additional Details

The XLPBAP2308 is typically constructed from cast aluminum or stainless steel. It is certified to meet various explosion-proof standards, such as UL, CSA, and ATEX. The pilot light is available with different lens colors, allowing for easy identification of different equipment statuses. Installation typically involves mounting the pilot light on an enclosure or panel and wiring it to the appropriate control circuit. Ensure proper grounding and wiring practices when installing the pilot light in hazardous locations. Refer to the product datasheet and applicable safety regulations for detailed installation and usage instructions.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess