EN
  • EN
  • DE

JE2835AWT-R-U22EA0000-N0000001

Part No JE2835AWT-R-U22EA0000-N0000001
Manufacturer CreeLED, Inc.
Catalog OEM Souring
Description LED Chips JE2835AWT-R-U22EA0000-N0000001
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466207-JE2835AWT-R-U22EA0000-N0000001
Manufacturer CreeLED, Inc.
Package Tape & Reel (TR)
Product Status Active
Color White, Warm
CCT (K) 2200K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test 44lm (Typ)
Flux @ 25°C, Current - Test 49 lm (Typ)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 2.95V
Lumens/Watt @ Current - Test 111 lm/W
CRI (Color Rendering Index) 90
Current - Max 240mA
Viewing Angle 120°
Grade -
Mounting Type Surface Mount
Package / Case 1411 (3528 Metric)
Supplier Device Package 1411
Size / Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.031\
Ultra Librarian 3D Model Ultra Librarian JE2835AWT-R-U22EA0000-N0000001 CAD Model

Description

The JE2835AWT-R-U22EA0000-N0000001 LED chip by CREE is a high-quality component designed to meet the demanding requirements of modern lighting applications. This LED chip is part of the broader LED category and is renowned for its efficiency, longevity, and superior performance. It is engineered for use in a variety of environments, whether it's for indoor or outdoor lighting. This chip provides exceptional brightness and color rendering, making it an ideal choice for applications where accurate color reproduction is critical. The JE2835AWT-R-U22EA0000-N0000001 is notable for its low energy consumption, contributing to environmental sustainability and reduced energy costs. Its durability and reliability make it a preferred option for commercial, industrial, and residential lighting projects seeking high-quality and dependable lighting solutions.

You May Also Be Interested in

Abracon LLC
CRYSTAL 32.0000MHZ 8PF SMD
Need more? Email Us
Intel
W580 Chipset
Need more? Email Us
Samsung
Multilayer Ceramic Capacitors MLCC
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.8791
Intel
QM580 Chipset
Need more? Email Us
Abracon LLC
SMD Crystal, 4.9152 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Abracon LLC
standard clock oscillato 64.0 MHZ CMOS
Need more? Email Us
Abracon LLC
standard clock oscillato XO 4.0000MHZ HCMOS SMD
Lowest to $1.2903
N95
Intel
N95 Chipset - N Series
Lowest to $81.2843

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess