EN
  • EN
  • DE

XPEWHT-L1-WG1-R2-0-06

Part No XPEWHT-L1-WG1-R2-0-06
Manufacturer Cree/Wolfspeed
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999674-XPEWHT-L1-WG1-R2-0-06
Categories OEM Parts(T-Z)
Manufacturer Cree/Wolfspeed
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPEWHT-L1-WG1-R2-0-06 CAD Model

Description

The XPEWHT-L1-WG1-R2-0-06 is a high-performance white LED manufactured by Cree/Wolfspeed. This LED is part of the XLamp XP-E series, known for its compact size, high efficacy, and long lifespan. It's designed for a wide range of lighting applications where high light output and reliability are crucial.

Applications:

  • Portable Lighting: Flashlights, headlamps, and other handheld lighting devices.
  • Indoor Lighting: Downlights, spotlights, and general illumination.
  • Outdoor Lighting: Streetlights, landscape lighting, and architectural lighting.
  • Automotive Lighting: Automotive forward lighting, signaling, and interior lighting.
  • Specialty Lighting: Medical lighting, machine vision lighting, and entertainment lighting.

Features:

  • High Light Output: Delivers a significant amount of light from a small package.
  • High Efficacy: Converts electrical energy into light efficiently, reducing power consumption.
  • Long Lifespan: Designed for long-term reliability and minimal light degradation.
  • Compact Size: Enables compact and efficient luminaire designs.
  • Wide Viewing Angle: Provides uniform light distribution.

Benefits:

  • Energy Savings: Reduces energy consumption compared to traditional lighting sources.
  • Reduced Maintenance: Long lifespan minimizes replacement costs.
  • Improved Light Quality: Provides bright and consistent white light.
  • Design Flexibility: Small size and high output enable innovative lighting designs.
  • Environmental Friendliness: Reduces carbon footprint due to lower energy consumption.

Additional Details:

The XPEWHT-L1-WG1-R2-0-06 LED has a typical forward voltage of around 3.1V and can handle a forward current of up to 1A. It typically emits a cool white light with a correlated color temperature (CCT) in the range of 5000K to 8300K, depending on the specific bin. The thermal resistance is low, which helps to dissipate heat efficiently and maintain optimal performance. The LED is RoHS compliant, meaning it does not contain hazardous substances.

Cree/Wolfspeed uses advanced packaging technology to ensure high reliability and performance. The LED is designed to withstand harsh environmental conditions, making it suitable for outdoor and industrial applications. Its robustness and long lifespan make it a cost-effective choice for a wide range of lighting solutions. Designers can leverage Cree's detailed product documentation and application notes to optimize the performance of the XPEWHT-L1-WG1-R2-0-06 in their specific applications.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess