EN
  • EN
  • DE

PTVA120252MT-V1

Part No PTVA120252MT-V1
Manufacturer Cree/Wolfspeed
Catalog OEM Parts (O - R)
Description High Power RF LDMOS FET 25 W; 48 V; 500 – 1400 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041938-PTVA120252MT-V1
Categories OEM Parts(O-R)
Manufacturer Cree/Wolfspeed
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTVA120252MT-V1 CAD Model

Description

The PTVA120252MT-V1 is a high-power LDMOS transistor designed and manufactured by Cree/Wolfspeed. This transistor is specifically engineered for high-performance RF power amplifier applications, offering exceptional efficiency and linearity.

Applications:

  • Broadcast transmitters (FM, TV)
  • Industrial, scientific, and medical (ISM) applications
  • Military communications
  • Aerospace applications
  • High-power RF amplifiers
  • Test and measurement equipment

Features:

  • LDMOS Technology: Provides excellent power gain and efficiency.
  • High Output Power: Delivers up to 250W of output power.
  • Broadband Operation: Designed to operate over a wide frequency range (typically VHF/UHF bands).
  • High Gain: Offers high power gain, reducing the drive power requirements.
  • Ruggedness: Designed to withstand high VSWR conditions.
  • Thermal Performance: Optimized for efficient heat dissipation.

Benefits:

  • Increased Amplifier Efficiency: Reduces power consumption and lowers operating costs.
  • Improved System Performance: Provides high power and linearity for demanding RF applications.
  • Simplified Amplifier Design: High gain reduces the complexity of the amplifier circuit.
  • Enhanced Reliability: Rugged design ensures long-term performance and minimizes downtime.
  • Cost-Effective Solution: Provides a high-performance RF power solution at a competitive price.

Additional Details:

The PTVA120252MT-V1 LDMOS transistor typically operates at a voltage of 50V. It is designed for Class AB operation for optimal linearity. The transistor is packaged in a metal-ceramic package for efficient heat dissipation. Detailed specifications, including the frequency range, power gain, efficiency, and VSWR ruggedness, are available in the Cree/Wolfspeed datasheet. Matching networks are typically required to optimize the performance of the transistor in specific applications. The datasheet includes recommended biasing and matching circuit information.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess