EN
  • EN
  • DE

PTVA084007NF-V1

Part No PTVA084007NF-V1
Manufacturer Cree/Wolfspeed
Catalog OEM Parts (O - R)
Description High Power RF LDMOS FET 370 W; 48 V; 755 – 805 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086330-PTVA084007NF-V1
Categories OEM Parts(O-R)
Manufacturer Cree/Wolfspeed
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTVA084007NF-V1 CAD Model

Description

The PTVA084007NF-V1 is a high-power GaN HEMT (Gallium Nitride High Electron Mobility Transistor) designed for VHF applications, manufactured by Cree/Wolfspeed. Optimized for use in the VHF frequency range (typically 30-300 MHz), this transistor offers high power gain and efficiency for broadcast and communication systems. It is particularly well-suited for FM broadcast applications.

Applications

  • FM broadcast transmitters: Power amplification in FM radio broadcast systems.
  • VHF communication systems: Amplifiers for VHF radios, including military and commercial applications.
  • Industrial heating: RF generators for industrial heating processes.
  • Medical applications: RF amplifiers for medical equipment, such as MRI systems.
  • Scientific research: High-power RF sources for scientific experiments.

Features

  • High output power: Delivers significant RF power for extended range and coverage.
  • High efficiency: Minimizes power consumption and reduces heat dissipation.
  • GaN HEMT technology: Offers superior performance and reliability compared to silicon-based transistors.
  • Wide bandwidth: Supports operation across a broad frequency range within the VHF band.
  • Robust design: Designed to withstand high voltage standing wave ratio (VSWR) conditions.

Benefits

  • Increased broadcast range: High output power enables wider FM radio coverage.
  • Reduced operating costs: High efficiency minimizes power consumption and cooling expenses.
  • Improved system reliability: GaN HEMT technology ensures long-term durability and stability.
  • Smaller system size: GaN HEMTs allow for more compact and lightweight amplifier designs.
  • Enhanced signal quality: Superior linearity and gain contribute to improved audio quality.

Technical Specifications (Typical): Typical specifications include operation in the VHF band (30-300MHz), an output power of approximately 7 Watts, high gain (e.g., 20dB), and a supply voltage. Detailed specifications, including thermal resistance and impedance matching, are available in the official Cree/Wolfspeed datasheet for the PTVA084007NF-V1.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess