EN
  • EN
  • DE

PTFB091802FC-V1

Part No PTFB091802FC-V1
Manufacturer Cree/Wolfspeed
Catalog Custom Parts (N - R)
Description High Power RF LDMOS FET 180 W; 28 V; 920 – 960 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184273-PTFB091802FC-V1
Categories Custom Parts
Manufacturer Cree/Wolfspeed
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTFB091802FC-V1 CAD Model

Description

The PTFB091802FC-V1 is a Gallium Nitride (GaN) High Electron Mobility Transistor (HEMT) from Cree/Wolfspeed. This GaN HEMT is designed for high-performance applications in the 860-960 MHz frequency range. It is commonly used in wireless infrastructure, particularly in base stations and other communication systems, providing high efficiency and excellent linearity. Its robust design makes it suitable for demanding applications requiring reliable and consistent performance.

Applications

  • Wireless infrastructure: Used in base stations and repeaters for cellular networks.
  • Public Mobile Radio (PMR): Employed in professional communication systems.
  • ISM band applications: Suitable for various industrial, scientific, and medical applications operating in the 915 MHz band.
  • Aerospace and defense communications: Utilized in radar and communication systems.
  • Test and measurement equipment: Found in signal generators and analyzers.

Features

  • GaN HEMT technology: Offers superior performance compared to traditional silicon-based transistors.
  • High efficiency: Minimizes power consumption and heat dissipation.
  • High gain: Provides excellent signal amplification.
  • Excellent linearity: Ensures minimal distortion in amplified signals.
  • Robust design: Withstands harsh operating conditions.

Benefits

  • Improved system performance: High efficiency and gain enhance overall system performance.
  • Reduced operating costs: Lower power consumption translates to reduced energy costs.
  • Extended equipment lifespan: Robust design ensures long-term reliability.
  • Simplified thermal management: Lower heat dissipation simplifies cooling requirements.
  • Versatile application: Suitable for a wide range of high-frequency applications.

Additional Details

The PTFB091802FC-V1 is typically supplied in a ceramic package designed for optimal thermal performance and ease of integration into high-frequency circuits. Its electrical characteristics include high breakdown voltage and low input capacitance, contributing to its superior performance. The device is also designed to meet stringent industry standards for reliability and performance. It is important to consult the datasheet for precise specifications, application notes, and recommended operating conditions to maximize its performance and ensure its longevity.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
NEC
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Richtek USA Inc.
new, original packaged
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
RF Micro Devices
Need more? Email Us
Intel
Contact for details
Need more? Email Us
PLX
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess