EN
  • EN
  • DE

DCH0512S

Part No DCH0512S
Manufacturer Crane Aerospace & Electronics.
Catalog END - OF - LIFE
Description DC/DC CONVERTERS 5 OR 28 VOLT INPUT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Crane Aerospace & Electronics.
Win Source Part Number 1166865-DCH0512S
Manufacturer Homepage www.craneae.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCH0512S CAD Model

Description

The DCH0512S is a DC-DC converter manufactured by Crane Aerospace & Electronics. This device is designed to convert a DC voltage from one level to another, providing a stable and isolated power supply for sensitive electronic components. It is particularly suited for applications where reliability and performance are critical.

Applications

  • Aerospace systems requiring regulated DC power.
  • Military applications where ruggedness and reliability are paramount.
  • Industrial control systems demanding isolated power supplies.
  • Telecommunications equipment.
  • Medical devices.

Features

  • DC-DC Conversion: Converts DC voltage levels efficiently.
  • Isolation: Provides galvanic isolation between input and output.
  • Regulation: Maintains a stable output voltage under varying load conditions.
  • Over-Voltage Protection: Protects the load from excessive voltage.
  • Short-Circuit Protection: Prevents damage from short circuits.
  • High Reliability: Designed for long-term performance in harsh environments.
  • Compact Size: Optimized for space-constrained applications.
  • Wide Input Voltage Range: Accepts a broad range of input voltages.

Benefits

  • Stable Power Supply: Ensures consistent performance of connected devices.
  • Protection from Voltage Spikes: Safeguards sensitive electronics.
  • Reduced Noise: Minimizes electrical noise in the system.
  • Enhanced System Reliability: Increases overall system uptime.
  • Simplified Design: Easier integration into existing systems.
  • Compliance: Meets relevant industry standards for safety and performance.
  • Improved Efficiency: Reduces power consumption and heat generation.

Additional Details

The DCH0512S is typically packaged in a robust, hermetically sealed enclosure to withstand harsh environmental conditions. It features internal filtering to minimize electromagnetic interference (EMI) and ensure compliance with stringent regulatory requirements. The specific input and output voltage ranges, isolation voltage, and operating temperature range are typically specified in the product datasheet, which should be consulted for detailed technical information. These converters are often used in applications where safety and reliability are paramount, making them a crucial component in many aerospace, military, and industrial systems.

Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess