EN
  • EN
  • DE

CRM3000-50-I

Part No CRM3000-50-I
Manufacturer CR Magnetics Inc.
Catalog Panel Meters
Description Auto Ranging Visual Current Indicator, Soild Core, Inetrnal CT, 2 - 50 Amp Range, 0.35" ID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Panel Meters
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384929-CRM3000-50-I
Package Bulk
Product Status Active
Type Ammeter
Measuring Type Current
Measuring Range 0 ~ 50A
Display Type LCD - Black Characters
Number Of Characters Per Row 4
Voltage - Supply Loop Power
Mounting Type Panel Mount - Surface
Termination Style Screw Terminal
Features Built In Current Transformer (Primary)
Ultra Librarian 3D Model Ultra Librarian CRM3000-50-I CAD Model

You May Also Be Interested in

Omron
PROCESS MTR 199.99MA LCD PNL MT
Need more? Email Us
Omron
PROC MTR 0-20MA/10VDC LCD PNL MT
Need more? Email Us
Omron
PROCESS MTR 199.99MA LCD PNL MT
Need more? Email Us
Eaton Bussmann
PXM350;MDBUS;4Q ENGY,333MV CT IN
Need more? Email Us
Omron
PROCESS MTR 199.99VDC LCD PNL MT
Need more? Email Us
DFRobot
AMMETER 0-9.99A LED PANEL MOUNT
Need more? Email Us
Omron
HIGH PERF SMART POWER MONITOR
Need more? Email Us
Omron
VOLTMETER 0-199.9MVDC LED PNL MT
Need more? Email Us
Omron
TEMP METER LCD PANEL MOUNT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess