EN
  • EN
  • DE

CR4510-150

Part No CR4510-150
Manufacturer CR Magnetics Inc.
Catalog Monitor - Current/Voltage - Relay Output
Description True RMS AC Voltage Transducer, Single Element, 20 Hz - 5 KHz, >= 2K Output Load, 24 VDC +/-10%, 0-150 VAC Input Range, 0 - 5 VDC Output Range
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitor - Current/Voltage - Relay Output
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384279-CR4510-150
Package Bulk
Product Status Active
Type True RMS AC Voltage Transducer
Input Range 0 ~ 150VAC
Output 0 ~ 5VDC
Isolation 2500VDC
Response Time 250ms
Accuracy 0.5%
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Operating Temperature 0°C ~ 60°C
Approval Agency CE, cURus
Ultra Librarian 3D Model Ultra Librarian CR4510-150 CAD Model

You May Also Be Interested in

CR Magnetics Inc.
Ground Fault Sensor, Solid Core External 1.75" I.D. CT, 50 - 400 Hz Freq Range, 18 to 24VAC at 50/60Hz or 12.5 to 35VDC Power Supply, Overcurrent Detection, Latching and Non-Latching DIP Switch, 0.1 - 1 Second Adustable Time Delay, 0.01 to 0.1 AAC Adjustable Trip Range,
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Internal CT, 50 - 400 Hz Freq Range, 24 VDC +/- 10% Power Supply, Overcurrent Detection, Latching, 0.5 - 6 Second Adjustable Time Delay, 6 - 60 AAC Adjustable Trip Range, DPST Form C Contactor Output, 0.5" ID
Need more? Email Us
CR Magnetics Inc.
True RMS AC Voltage Transducer, 3 Elementand 4 Wire, 20 Hz - 5 KHz, >= 2K Output Load, 24 VDC +/-10%, 0-50 VAC Input Range, 0 - 5 VDC Output Range
Need more? Email Us
Carlo Gavazzi Inc.
ON/OFF CURRENT SENSOR / Current Sensing AC 0.5 ~ 30VAC/DC
Need more? Email Us
Littelfuse Inc.
RELAY CUR SENSE 120VAC 0.5-5A / Current Sensing AC 120VAC
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Internal CT, 50 - 400 Hz Freq Range, 24 VDC +/- 10% Power Supply, Undercurrent Detection, Non-Latching, No Time delay, 3 - 30 AAC Adjustable Trip Range, DPST Form C Contactor Output, 0.5" ID
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Remote CT CRGFS-100, 50 - 400 Hz Freq Range, 24 VDC +/- 10% Power Supply, Overcurrent Detection, Latching, No Time delay, 10 - 100 AAC Adjustable Trip Range, DPST Form C Contactor Output, 1.6" ID
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Internal CT, 50 - 400 Hz Freq Range, 120 VAC +/- 10% Power Supply, Overcurrent Detection, Latching, 0.5 - 6 Second Adjustable Time Delay, 6 - 60 AAC Adjustable Trip Range, DPST Form C Contactor Output, 0.5" ID
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess