EN
  • EN
  • DE

CR4395-EH-24D-330-A-CD-ELR-R1

Part No CR4395-EH-24D-330-A-CD-ELR-R1
Manufacturer CR Magnetics Inc.
Catalog Monitor - Current/Voltage - Relay Output
Description AC Current Sensing Relay, Solid Core Remote CT CRGFS-100, 50 - 400 Hz Freq Range, 24 VDC +/- 10% Power Supply, Overcurrent Detection, Non-Latching, 0.5 - 6 Second Adjustable Time Delay, 3 - 30 AAC Adjustable Trip Range, DPST Form C Contactor Output, 1.6" ID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitor - Current/Voltage - Relay Output
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384118-CR4395-EH-24D-330-A-CD-ELR-R1
Ultra Librarian 3D Model Ultra Librarian CR4395-EH-24D-330-A-CD-ELR-R1 CAD Model

You May Also Be Interested in

Omron
OVRUNDRTRANSNPN 2-500MA PSH IN
Need more? Email Us
Omron
VOLTAGE RELAY 1-150 V PUSH IN
Need more? Email Us
Omron
K7GE CONTROLLER AC INPUT
Need more? Email Us
Omron
CURRENT RELAY 2 TO 500MA
Need more? Email Us
Omron
TEMP MONTRG RELY TC/RTD PSH IN
Need more? Email Us
Omron
CURNTTRANSNPN 2 -500MA PSH IN
Need more? Email Us
Omron
THERMISTOR MOTOR PROTECTION
Need more? Email Us
Omron
17.5 MM ASY PHASE SEQUENCE LO
Need more? Email Us
Omron
3-PHASE SEQUENCE & PHASE LOSS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess