EN
  • EN
  • DE

CR4395-EH-120-101-A-CD-ELR-I

Part No CR4395-EH-120-101-A-CD-ELR-I
Manufacturer CR Magnetics Inc.
Catalog Monitor - Current/Voltage - Relay Output
Description AC Current Sensing Relay, Solid Core Internal CT, 50 - 400 Hz Freq Range, 120 VAC +/- 10% Power Supply, Overcurrent Detection, Non-Latching, 0.5 - 6 Second Adjustable Time Delay, 10 - 100 AAC Adjustable Trip Range, DPST Form C Contactor Output, 0.5" ID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitor - Current/Voltage - Relay Output
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384093-CR4395-EH-120-101-A-CD-ELR-I
Package Bulk
Product Status Active
Type Current Sensing AC
Trip Status Energized High
Trip Range 10 ~ 100A AC
Delay Time 0.5 Sec ~ 6 Sec
Voltage - Supply 120VAC
Output Type Relay
Circuit SPDT (1 Form C)
Contact Rating @ Voltage 20A @ 240VAC
Mounting Type Chassis Mount
Ultra Librarian 3D Model Ultra Librarian CR4395-EH-120-101-A-CD-ELR-I CAD Model

You May Also Be Interested in

Omron
TEMP MONTRG RELY TC/RTD PSH IN
Need more? Email Us
Omron
UNDROVRVOLT RLY 1 -150V PSH IN
Need more? Email Us
Omron
3PHSE 3WIRE PHSELSS RLY PSH IN
Need more? Email Us
Omron
TEMP MONTRG RELY TC/RTD PSH IN
Need more? Email Us
Omron
VOLTAGE RELAY 20 TO 600 V
Need more? Email Us
Omron
CURNTTRANSNPN 0.1- 5A PSH IN
Need more? Email Us
Omron
ASY PHASE-SEQUENCE/LOSS
Need more? Email Us
Omron
UNDROVRVOLT RLY 20- 600V PSHIN
Need more? Email Us
Omron
CURNTTRANSNPN 2 -500MA PSH IN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess