EN
  • EN
  • DE

KAQY212STLD

Part No KAQY212STLD
Manufacturer COSMO
Catalog Solid State Relays
Description nan
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOP-4-175mil-2.54mm
Turn-on time 300us
Isolation Voltage(Vrms) 1.5kV
RDS(on) 830mΩ
Turn-off time 100us
Operating Temperature -40℃~+85℃
Forward Voltage 1.2V
Input Type AC,DC
Forward Current(If) 50mA
Load Voltage 60V
Total Power Dissipation(Pd) 550mW
Load Current 400mA
Ultra Librarian 3D Model Ultra Librarian KAQY212STLD CAD Model

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 50A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 3-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 12A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 55A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 90MA 0-600V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 100A 1-48V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3971 $55.8840
90+ $1.1463 $103.1670
140+ $1.1105 $155.4700
190+ $1.0747 $204.1930
245+ $1.0389 $254.5305
325+ $0.9314 $302.7050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,652 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess